Greenleaf Corporation 35° Diamond Insert VNGA-432

Description
35° diamond insert, screw on configuration
Description
35° diamond insert, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
35° Diamond Insert - VNGA-432 - Greenleaf Corporation
Saegertown, PA, United States
35° Diamond Insert
VNGA-432
35° Diamond Insert VNGA-432
35° diamond insert, screw on configuration

35° diamond insert, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number VNGA-432
Product Name 35° Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 35°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90020 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
WhizThread Inserts for Full Profile Threading ACME - T-ACME - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details