Greenleaf Corporation 35° Diamond Chip Control Insert VNGG-332-TF

Description
35° diamond chip control insert, precision finishing config
Description
35° diamond chip control insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
35° Diamond Chip Control Insert - VNGG-332-TF - Greenleaf Corporation
Saegertown, PA, United States
35° Diamond Chip Control Insert
VNGG-332-TF
35° Diamond Chip Control Insert VNGG-332-TF
35° diamond chip control insert, precision finishing config

35° diamond chip control insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number VNGG-332-TF
Product Name 35° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 35°
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Spade Drill - 1025N-0301 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
CoroThread® 266 insert for thread turning - 266RG-16AC01F160E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details