Greenleaf Corporation 35° Diamond Flat Top Insert VNMA-332

Description
35° diamond insert, flat top config
Description
35° diamond insert, flat top config

Suppliers

Company
Product
Description
Supplier Links
35° Diamond Flat Top Insert - VNMA-332 - Greenleaf Corporation
Saegertown, PA, United States
35° Diamond Flat Top Insert
VNMA-332
35° Diamond Flat Top Insert VNMA-332
35° diamond insert, flat top config

35° diamond insert, flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number VNMA-332
Product Name 35° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 35°
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spade Drill Series A - 10214-0112 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
CoroThread® 266 insert for thread turning - 266RG-16RN01A080M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details