Greenleaf Corporation 80° Trigon Chip Control Insert WNMG-432-MR2

Description
80° trigon medium roughing configuration
Description
80° trigon medium roughing configuration

Suppliers

Company
Product
Description
Supplier Links
80° Trigon Chip Control Insert - WNMG-432-MR2 - Greenleaf Corporation
Saegertown, PA, United States
80° Trigon Chip Control Insert
WNMG-432-MR2
80° Trigon Chip Control Insert WNMG-432-MR2
80° trigon medium roughing configuration

80° trigon medium roughing configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number WNMG-432-MR2
Product Name 80° Trigon Chip Control Insert
Application Milling; Turning
Shape Trigon; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spade Drill Series E - 10254-0220 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
CoroThread® 266 insert for thread turning - 266RG-16UN01C240M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details