Triangle flat top configuration, no hole
Triangle geometry, no hole configuration
| Greenleaf Corporation | Greenleaf Corporation | |
|---|---|---|
| Product Category | Cutting Tool Inserts | Cutting Tool Inserts |
| Product Number | TPGN-322 | TPGN-322 |
| Product Name | Triangle Positive Flat Top Insert | Positive Flat Top Triangle Insert |
| Application | Milling; Turning | Milling; Turning |
| Shape | Triangle | Triangle |
| Tip Angle | 60° | 60° |
| I.C. | 0.375 inch (9.5 mm) | 0.375 inch (9.5 mm) |
| Thickness | 0.125 inch (3.2 mm) | 0.125 inch (3.2 mm) |