Greenleaf Corporation 35° V-Bottom Insert VPG-33.542V

Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.
Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Suppliers

Company
Product
Description
Supplier Links
35° V-Bottom Insert - VPG-33.542V - Greenleaf Corporation
Saegertown, PA, United States
35° V-Bottom Insert
VPG-33.542V
35° V-Bottom Insert VPG-33.542V
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number VPG-33.542V
Product Name 35° V-Bottom Insert
Application Milling
Shape Diamond
Tip Angle 35°
Thickness 0.250 inch (6.3 mm)
Radius 0.031 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Spade Drill - 1024N-0216 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
CoroThread® 266 insert for thread turning - 266RG-16RN01A060M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details