Triangle flat top configuration, no hole
| Greenleaf Corporation | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | TPGN-544 |
| Product Name | Triangle Positive Flat Top Insert |
| Application | Milling; Turning |
| Shape | Triangle |
| Tip Angle | 60° |
| I.C. | 0.625 inch (15.9 mm) |
| Thickness | 0.250 inch (6.3 mm) |