Greenleaf Corporation 35° Diamond Flat Top Insert VNMA-331

Description
35° diamond insert, flat top config
Description
35° diamond insert, flat top config

Suppliers

Company
Product
Description
Supplier Links
35° Diamond Flat Top Insert - VNMA-331 - Greenleaf Corporation
Saegertown, PA, United States
35° Diamond Flat Top Insert
VNMA-331
35° Diamond Flat Top Insert VNMA-331
35° diamond insert, flat top config

35° diamond insert, flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number VNMA-331
Product Name 35° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 35°
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Tools -  - Hyperion Materials & Technologies
Hyperion Materials & Technologies
Specs
Application Threading
Material Carbide; Cermet
View Details
High Performance Spade Drill - 1024N-0225 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Inserts for Back Turning in Tough Materials for Longer Tool Life - Style BT - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details