Groover shape, no hole configuration
| Greenleaf Corporation | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | WGC-6250-1 |
| Product Name | Flat Nose Grooving Insert |
| Application | Boring; Grooving; Turning |
| Shape | Groover Shape |
| Tip Angle | 90° |
| Thickness | 0.250 inch (6.3 mm) |
| Radius | 0.015 inch (0.4 mm) |