Greenleaf Corporation Datasheets for Face Mills
Face mills are primarily used for milling a face on the surface of a plate or bar. They are predominantly used to cut with the ends of the cutter rather than their sides.
Face Mills: Learn more
| Product Name | Notes |
|---|---|
| 0° lead face mill cartridge style | |
| 0° lead face mill, 20° positive axial rake | |
| 0° lead face mill, negative radial, positive axial | |
| 0° lead face mill | |
| 2° lead face mill, negative radial, negative axial | |
| 30° lead face mill, finishing cutter, negative radial, positive axial | |
| 30° lead face mill, negative radial, positive axial | |
| 45° lead face mill, negative radial, 20° positive axial rake | |
| 75° lead face mill | |
| Face mill, compatible with round negative inserts, 2"-4" diameter | |
| Face mill, compatible with round positive inserts, 2"-4" diameter | |
| High-feed end mill, positive square inserts, 2" diameter | |
| Narrow-width slotter, compatible with screw-on insert | |
| Negative rake face mill | |
| Positive rake face mill | |
| Special wedge design, cutting range: .625"-1.093" |