Greenleaf Corporation 35° Diamond Chip Control Insert VNGG-330.3-TF

Description
35° diamond chip control insert, precision finishing config
Description
35° diamond chip control insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
35° Diamond Chip Control Insert - VNGG-330.3-TF - Greenleaf Corporation
Saegertown, PA, United States
35° Diamond Chip Control Insert
VNGG-330.3-TF
35° Diamond Chip Control Insert VNGG-330.3-TF
35° diamond chip control insert, precision finishing config

35° diamond chip control insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number VNGG-330.3-TF
Product Name 35° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 35°
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCBN inserts - Multi-tipped PCBN inserts series - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details
Internal Threading Insert - 90020 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details