Greenleaf Corporation 80° Trigon Chip Control Insert WCMT-21.51-X3

Description
80° trigon chip control configuration, screw on
Description
80° trigon chip control configuration, screw on

Suppliers

Company
Product
Description
Supplier Links
80° Trigon Chip Control Insert - WCMT-21.51-X3 - Greenleaf Corporation
Saegertown, PA, United States
80° Trigon Chip Control Insert
WCMT-21.51-X3
80° Trigon Chip Control Insert WCMT-21.51-X3
80° trigon chip control configuration, screw on

80° trigon chip control configuration, screw on

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number WCMT-21.51-X3
Product Name 80° Trigon Chip Control Insert
Application Milling; Turning
Shape Trigon; Chipbreaker
Tip Angle 80°
I.C. 0.250 inch (6.3 mm)
Thickness 0.093 inch (2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CoroThread® 266 insert for thread turning - 266RG-16UN01A160M 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Micro Threading - Style T-UNJ - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details