Greenleaf Corporation 80° Trigon Chip Control Insert WNMG-332-FF2

Description
80° trigon finishing configuration
Description
80° trigon finishing configuration

Suppliers

Company
Product
Description
Supplier Links
80° Trigon Chip Control Insert - WNMG-332-FF2 - Greenleaf Corporation
Saegertown, PA, United States
80° Trigon Chip Control Insert
WNMG-332-FF2
80° Trigon Chip Control Insert WNMG-332-FF2
80° trigon finishing configuration

80° trigon finishing configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number WNMG-332-FF2
Product Name 80° Trigon Chip Control Insert
Application Milling; Turning
Shape Trigon; Chipbreaker
Tip Angle 80°
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Spade Drill - 1022N-0115 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
CoroMill® 176 insert for gear milling - 176M50-N120610E-PM 1030 - Sandvik Coromant Co.
Specs
Application Milling
Thickness 0.217 inch (5.5 mm)
Radius 0.039 inch (1.0 mm)
View Details