Greenleaf Corporation Datasheets for End Mills
End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more
| Product Name | Notes |
|---|---|
| 0° lead end mill, 20° positive axial rake | |
| 0° lead end mill, center cutting, .075"-1.5" diameter | |
| 0° lead end mill | |
| End mill, compatible with parallelogram inserts, .985"-2.465" diameter | |
| End mill, compatible with round negative inserts, 1"-2.5" diameter | |
| End mill, compatible with round positive inserts, .625"-2.0" diameter | |
| End mill, compatible with square positive inserts, .375"-1.5" diameter | |
| End mill, compatible with triangle positive inserts, .5"-.625" diameter | |
| High-feed end mill, positive square inserts, 1"-1.5" diameter |