Greenleaf Corporation Triangle Positive Flat Top Insert TPGA-323

Description
Positive flat top configuration
Description
Positive flat top configuration

Suppliers

Company
Product
Description
Supplier Links
Triangle Positive Flat Top Insert - TPGA-323 - Greenleaf Corporation
Saegertown, PA, United States
Triangle Positive Flat Top Insert
TPGA-323
Triangle Positive Flat Top Insert TPGA-323
Positive flat top configuration

Positive flat top configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number TPGA-323
Product Name Triangle Positive Flat Top Insert
Application Milling; Turning
Shape Triangle
Tip Angle 60°
I.C. 0.375 inch (9.5 mm)
Thickness 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Blades (TGB) -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off Against Sub Spindle - Style YR - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
80° Ceramic Diamond Insert - CNGN-452 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details