Greenleaf Corporation 80° Trigon Flat Top Insert WNMA-433

Description
80° trigon flat top config
Description
80° trigon flat top config

Suppliers

Company
Product
Description
Supplier Links
80° Trigon Flat Top Insert - WNMA-433 - Greenleaf Corporation
Saegertown, PA, United States
80° Trigon Flat Top Insert
WNMA-433
80° Trigon Flat Top Insert WNMA-433
80° trigon flat top config

80° trigon flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number WNMA-433
Product Name 80° Trigon Flat Top Insert
Application Milling; Turning
Shape Trigon
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Gap Blade and Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
High Performance Spade Drill - 1023N-0129 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
CoroMill® 170 insert for gear milling - 170-00-200801E-PFMN 1030 - Sandvik Coromant Co.
Specs
Application Milling
Thickness 0.551 inch (14.0 mm)
Radius 0.020 inch (0.5 mm)
View Details