Greenleaf Corporation Triangle Chip Control Insert TNMM-544-HR

Description
Triangle chip control insert, heavy roughing config
Description
Triangle chip control insert, heavy roughing config

Suppliers

Company
Product
Description
Supplier Links
Triangle Chip Control Insert - TNMM-544-HR - Greenleaf Corporation
Saegertown, PA, United States
Triangle Chip Control Insert
TNMM-544-HR
Triangle Chip Control Insert TNMM-544-HR
Triangle chip control insert, heavy roughing config

Triangle chip control insert, heavy roughing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number TNMM-544-HR
Product Name Triangle Chip Control Insert
Application Milling; Turning
Shape Triangle; Chipbreaker
Tip Angle 60°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CoroMill® 170 insert for gear milling - 170-14-240750E-PRHN 1030 - Sandvik Coromant Co.
Specs
Application Milling
Thickness 0.551 inch (14.0 mm)
Radius 0.197 inch (5.0 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, Straight Cut - Style P, PS - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details