Nanmac Corporation Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
Many high pressure applications such as reaction chambers often times require temperature monitoring and control at temperatures from 2,000 degrees Fahrenheit to over 3,000 degrees Fahrenheit. Since refractory or ceramic...
Often times a molybdenum sheathed thermocouple is used in a furnace with graphite liners or heating elements. At temperatures above 1,600 degrees Celsius, any graphite present emits dust molecules which...
Our standard RTD probe uses a 100 ohm platinum element with alpha = 0.00385. Sheath material is SS 304 and can be 1/16, 1/8, 3/16, or 1/4 inch diameter in...
Probes can be supplied spring loaded or with fixed mounted fittings. All fittings are 304 stainless steel with 1/2 inch NPT for mounting into: walls, connector heads, or thermowells. The...
The construction of this thermocouple is a one piece design which does not utilize any transition fitting. Advantages of this construction are no splices from thermocouple to lead wire and...
The standard probe contains an ungrounded thermocouple assembly with a general purpose aluminum head. A terminal block is mounted in the interior of the GP head. The GP head has...
The standard probe contains Pt100 ohm RTD assembly with an aluminum general purpose (GP) head. A terminal block is mounted on the interior of the GP head. The GP head...
These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated flexible leads which are enclosed within...
This high temperature thermocouple probe consists of an ungrounded thermal junction within a closed end sheath. It also includes a set of standard matching plug and jack connectors with the...
This probe contains an ungrounded thermocouple assembly with a transition junction, a stress relief spring, and 36 inches of fiberglass insulated #20 gage (0.032’) extension leads. These extension leads are...
The MCR Model has an exposed flush-mounted ribbon thermocouple on its conical sensing tip. The one-piece stainless steel thermocouple well is designed for internal type installation secured with lock washers...