Tempco Electric Heater Corporation Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Style MTA1 MI Cable TC Assembly Transition to Lead Wire | |
| Style MTA2 MI Cable TC Assembly Plug or Jack Termination | |
| Style MTA3 MI Cable TC Assembly Open Disc Termination | |
| Style MTA4 MI Cable TC Assembly Stripped Cold End | |
| Style MTA5 MI Cable TC Assembly Connection Head | |
| Style MTA6 MI Cable TC Assembly Connection Head with 1/2" NPT Hex Nipple | |
| Style MTA7 MI Cable TC Assembly Connection Head with 1/2"NPT Pipe Nipple | |
| Style MTA8 MI Cable TC Assembly Connection Head with 1/2" NPT Nipple, Union, Nipple | |
| Style MTA9 MI Cable TC Assembly Handheld Probe | |
| Style TCN Noble Metal Thermocouples | |
| Style TMW Magnet Thermocouples | |
| Style TNW Nozzle Thermocouples | |
| Style TPW Pipe Clamp Thermocouples | |
| Style TRW Ring Lug Thermocouples | |
| Style TSW Shim Stock Thermocouples | |
| Style TTW Tube & Wire Thermocouples | |
| Style TWW Wire Thermocouples | |
| Direct Replacement Thermocouples Manufactured with the highest quality materials and workmanship Thermocouple wire is stranded (for flexibility) ANSI Type J thermocouple grade, with ANSI color-coded fiberglass insulation (White=Positive, Red=Negative) All... | |
| Style 6—Rigid Straight Compression Fitting Thermocouple Style 7—Rigid 45° Bend Compression Fitting Thermocouple Style 8—Rigid 90° Bend Compression Fitting Thermocouple | |
| Style A—Adjustable Tip Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with... | |
| Style D — Dual Element (Available in 14 ga. and 20 ga. only) Dual set of thermocouple wires with 4-hole round alumina insulators Style A — Angle Element Angle thermocouple... | |
| Connection Head in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F (650°C). | |
| Connection Head with 1/2" NPT Hex Nipple in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires. Mineral Insulated construction... | |
| Connection Head with 1/2" NPT Nipple, Union, Nipple in Two Construction StylesStandard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction... | |
| Connection Head with 1/2" NPT Pipe Nipple in Two Construction StylesStandard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires. Mineral Insulated construction rated... | |
| Handheld Probe in Three Construction Styles Teflon® insulated lead wire construction good to 392°F (200°C)Fiberglass lead wire construction good to 900°F (482°C)3-wire coil cord construction good to 221°F (105°C). Not... | |
| Melt Bolt RTD's come in three styles. Visit the Preconfigured & Stock Parts page for complete part number details and ordering information. Style RT1-Adjustable Tip Thermocouple tip immersion length can... | |
| Open Disc Termination in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F... | |
| Plug or Jack Termination in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to... | |
| Process Connection in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires. Mineral Insulated construction rated up to 1200°F (650°C). | |
| RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an... | |
| Straight Probe in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F (650°C). | |
| Style 1-Adjustable Spring Bayonet RTD Insertion length adjustable from 1" to 10"One can replace several fixed-length thermocouples Forms easily to any angle Style 2-Adjustable Armor Cable Bayonet RTD Insertion length... | |
| Style 1-Standard Probe Style 2 & 3 -Standard Probe with Bushing Style 4-Standard Probe with Flange Style 5-Air Probe | |
| Style 3 - Rigid Straight Bayonet RTD Style 4 - Rigid 45° Bend Bayonet RTD Style 5 - Rigid 90° Bend Bayonet RTD Design Features:3/16" diameter stainless steel probe Operating... | |
| Style 6-Rigid Straight Compression Fitting RTD Style 7-Rigid 45° Bend Compression Fitting RTD Style 8-Rigid 90° Bend Compression Fitting RTD | |
| These sensors are made-to-order to meet the requirements of the specific application. The styles depicted below are the most common constructions. Consult Tempco for other sizes and construction methods. | |
| Transmitter Ambient Temperature Range:-40° to +185°F (-40° to +85°C)RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. | |
| Forms easily to any angle. One style can replace several fixed length thermocouples. Use with bayonet adapters Style 1 – Spring Adjustable Bayonet Thermocouple Insertion length adjustable from 1" to... |