Pyromation Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
A Pyromation MgO thermocouple assembly consists of a thermocouple element swaged in hard-packed, standard-purity (96%) Magnesium Oxide mineral insulation and encased in a metal sheath. Thermocouple sheaths have been fully...
Angle thermocouple assemblies are most commonly used in general process applications requiring the use of "over-the-side" temperature sensors with metal-alloy protection tubes. Special construction designs are available. Assemblies may be...
Cerite® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face...
Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device,...
Explosion-Proof RTD Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of...
Explosion-Proof, Fixed-Element RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures...
Explosion-Proof, Fixed-Element Thermocouples are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures...
Explosion-Proof, Spring-Loaded RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures...
Explosion-Proof, Spring-Loaded Thermocouples are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures...
Fixed-Sheath RTD Assemblies with General-Purpose Connection Heads are provided with head mounting fittings that are welded or brazed to the sheath for direct immersion into a process. To order an...
Fixed-Sheath Thermocouple Assemblies with General-Purpose Connection Heads have head mounting fittings that are welded or brazed to the sheath for direct immersion into a process. To order an assembly with...
General purpose CIP sanitary connected RTD temperature sensors are used in food, dairy, beverage, pharmaceutical, and chemical processing applications where sensor corrosion and product contamination are critical factors. The sanitary...
Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or...
Miniature CIP sanitary RTD temperature sensors are provided with 16AMP sanitary caps to fit 1/2" and 3/4" tube size sanitary fittings. They are used in pharmaceutical, chemical, biotech, R &...
Miniature thermocouple assemblies have very small swaged sheath diameters containing standard purity MgO (96%) insulated thermocouple elements. The small sheath size provides accurate and fast response time temperature measurement in...
Pyromation insertion probes with formed pistol grip handles, are used to measure internal temperature of meat, fish, poultry, and other food products, both fresh and slightly frozen varieties. Other uses...
Pyromation’s high-temperature thermocouples are designed to operate in a temperature range of (982 to 1871) ºC [1800 to 3400] ºF. They are designed for use in vacuum furnaces and other...
Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment...
Resistance temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability and interchangeability of elements. The RTD is composed of certain metallic...
Spring-Loaded MgO Thermocouple/Thermow ell Assemblies with General-Purpose Connection Heads are designed for use with various thermowell types. Complete assemblies can be ordered by selecting the MgO assembly below, the thermowell...
Spring-Loaded RTD/Thermowell Assemblies with General-Purpose Connection Heads are designed for use with various thermowell types. Complete assemblies can be ordered by selecting the RTD assembly, the thermowell, and a temperature...
The assemblies listed below are designed for a broad range of applications that require resistance to corrosion and chemical attack. They provide very good temperature measurement and service life in...
The averaging RTD sensors listed below measure the temperature over the entire sheath length to provide an average temperature measurement of the cross sectional area of air ducts, room gradient...
The flexible RTD extensions illustrated below are constructed using stranded copper wire with various insulations. They are used as extension cords to provide suitable connections between sensors, jack panels, or...
The hand pyrometer thermocouple probes listed below are suitable for use in many process and laboratory applications for "spot checking" temperatures of a variety of products and air flows. The...
The hardened tip aggregate temperature sensor assemblies illustrated in Figures 1, 2, and 3 below are typically used to measure the temperature of severely abrasive materials found in asphalt aggregate...
The illustrated thermocouples are most commonly used in the mixing of rubber compounds and other abrasive substances. All standard thermocouples are individually tested to meet or surpass the Industry Time...
The JB series Armor or spring-adjustable immersion thermocouple has a bayonet cap on an 8" spring (standard) to allow for immersion depths of 1/2" to 7". This assembly is used...
The melt-bolt RTD sensor illustrated below is used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder barrel. This...
The melt-bolt thermocouple illustrated below is made of 300 series stainless steel and is constructed using a fiberglass insulated element. This style of thermocouple is used on extruders and injection...
The melt-bolt thermocouples illustrated below are used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder barrel. These melt-bolts...
The Non-Intrusive Tank Sensor is a 100 Ω, Platinum RTD sensing element. This sensor assembly is constructed of 316 stainless steel and supplied with a Silicone/Teflon® O-ring seal. All wetted...
The nozzle-melt temperature sensors listed below are typically placed into the nozzle of a plastic injection molding machine and sense the temperature of the molten plastic prior to being injected...
The ring type assemblies pictured below have the thermocouples embedded either into a stainless steel stamping for grounded junctions (figure 1) or a brass ring for ungrounded junctions (figure 2).
The ring type assembly pictured below has the RTD element embedded into a brass ring. Various ring sizes are available to measure the surface temperature of nozzles, extruder barrels, die...
The RTD sensors listed below are constructed with the CIP sanitary connected cap thermowell, which is then mounted into the process with a clamp and mating sanitary cap. A 3-wire...
The RTD version of an armor adjustable immersion sensor has a bayonet cap on the flexible armor and allows for immersion for the entire specified 'B' dimension. This assembly is...
The RTDs described below are those most commonly used, in the plastic process industry. These as sem blies can be used in many general applications where a 1/8" NPT fitting...
The straight base metal thermocouple assemblies illustrated on this page are those most commonly used in industrial process heating applications. All listed assemblies are provided with schedule 40 protection tubes,...
The straight noble and base metal thermocouple assemblies, with Series 16 mullite and Series 17 alumina protection tubes, illustrated on this catalog page are those most commonly used in high...
The straight noble metal thermocouple assemblies illustrated on this catalog page are provided with double protection tubes. Outer protection tube choices of ceramic materials, metal alloys, or composite materials offer...
The thermocouples described below are commonly used in the plastic process industry. These assemblies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing...
The thermocouples listed below are designed for a broad range of uses in applications that require resistance to corrosion and chemical attack. They provide very good temperature measurement and service...
The threaded nozzle RTD illustrated below is generally used to measure the temperature of the nozzle of an injection molding machine. This style is not in direct contact with the...
The threaded nozzle thermocouple illustrated below is generally used to measure the temperature of the nozzle of an injection molding machine. This style is not in direct contact with the...
The Water-Tight CIP RTD Assembly houses an optional integral Series 450 Temperature Transmitter (no connection head is required) that is ideal for monitoring temperature in small areas such as tanks...
Thermometer replacement RTD temperature sensor assemblies are used when converting instrumentation from older direct reading thermometers to electronic instruments requiring RTD inputs. These RTD assemblies replace the filled system capillary...
These RTD Assemblies house an optional Series 450 Temperature Transmitter (no connection head is required) that is ideal for monitoring temperature in small areas such as tanks and pipes. The...
This RTD spring adjustable immersion sensor has a bayonet cap on an 8" spring (standard) to allow for immersion depths of 1/2" to 7". This assembly is used in a...
Weld - in RTD temperature sensor assemblies listed below are commonly used in the food, dairy, beverage, pharmaceutical, and chemical processing industries. The complete assemblies are provided with a 3-wire...