Airmar Technology Corporation Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
High-precision Temperature Whether you're blue-water fishing offshore or fishing along a tidal estuary, finding temperature breaks where two bodies of water collide can make the difference in locating fish. The...
Speed and Temperature The ST63 easily adds speed and temperature to any analog display. It is used with instruments that allow separate depth, speed, and temperature inputs. Both the paddlewheel...
Transom or Bulkhead Mount The T80 stainless steel model can be mounted on a vessel's transom to measure water temperature. It can also be used in a live well or...
Airmar’s patented UST800 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed and temperature in a single thru-hull housing with no moving...
Airmar’s patented UST850 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed and temperature in a single thru-hull housing with no moving...
Our high-precision temperature sensor has been redesigned with a 26 mm (1") bronze button on the face for a quick, 15 second thermal time constant and is now accurate to...
Speed and Temperature -The ST61 consists of a paddlewheel speed carrier that snaps into a small transom housing containing sensing electronics. This standalone unit gives accurate speed readings over a...
The B17-HP, high-precision temperature sensor responds quickly and accurately to temperature changes. The 25 mm (1") bronze button on the sensor’s face along with the specialized fast-response thermistor provide a...
The ST800 is an analog, retractable speed and temperature sensor. The sensor fits inside a low profile plastic or bronze thru hull housing that is nearly flush to the hull,...