Conax Technologies Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Thermocouples for ASM Epsilon® Reactors Highest Quality We manufacture our sensors using the best available materials, cleanest assembly cell and the finest workmanship in the industry. Best Available Materials Pt... | |
| * Water and vapor resistant when assembled tight * Polarized plug and socket design prevents crossing of leads * Easy to assemble and disassemble * Plugs and sockets made of... | |
| Catalog Type MQD Multiple Quick Disconnect assemblies are available for E, J, T and K calibrations. This six-pin configuration is polarized for each thermocouple type to eliminate sensor mismatch. The... | |
| T5 The T5 terminal head is a highly versatile, gasket-sealed head that meets NEMA 4 standards with termination styles T5AL (aluminum) and T5CI (cast iron). Termination style T5SS (stainless steel)... | |
| All specification qualified air inlet thermocouples are manufactured from ASTM E585 thermocouple material utilizing the highest purity insulation material yielding superior insulation resistance and sensor repeatability. The thermocouples are manufactured... | |
| An adjustable support tube offers flexibility for immersion adjustment while protecting the sheath from potential damage during installation. The rigid, thick wall offers additional support when penetrating the vessel/furnace wall. | |
| At temperatures above 2012° F (1100° C), graphite dust from graphite liners/shields or heating elements can attack and carburize molybdenum sheaths. This causes the sheath to crystallize and become porous,... | |
| CBT 100 Series sensor-terminal head assemblies are available in all thermocouple calibrations and in RTD assemblies with 100, 200, 500 and 1000 ohm platinum, 10 ohm copper or 120 ohm... | |
| CBT 200 and CBT 300 assemblies are NEC-compliant replacement probes for use with UL and CSA-approved terminal heads in hazardous locations. CBT 200 provides a W8 fitting for attachment to... | |
| Conax offers a complete selection of both OEM Triple-point calibration thermocouples and special variations that have been customized based on individual fab needs. The Triple-point was designed for use on... | |
| Conax offers a Single-Point calibration thermocouple designed for use on Applied Materials/Moore Technologies 76XX, 77XX and 78XX Series Epitaxial Barrel Reactors. The Single-Point sensor allows for the calibration of the... | |
| Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and... | |
| Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block... | |
| Conax Technologies has introduced a cost-effective solution for LM6000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and... | |
| Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors... | |
| Conax Technologies Main Steamline thermocouples and RTD’s offer the stability and ruggedness required in these piping locations. Made from MI cable using the highest quality materials, our sensors are designed... | |
| Conax Technologies provides high temperature assemblies with T5, T8 and T11 termination heads in aluminum, stainless steel or cast iron to meet application needs. T5 termination heads meet NEMA 4... | |
| Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications,... | |
| Conax Technologies RTD assemblies offer a wide variety of terminal head styles to meet application needs. In direct mount models, the sheath is attached to the terminal head using either... | |
| Conax Technologies stainless steel pipe clamp assemblies assist in obtaining accurate readings of outside pipe temperatures. They can be used wherever direct immersion probes are impractical or undesirable or where... | |
| Conax Technologies thermocouple assemblies offer a wide variety of terminal head styles to meet application needs. In direct mount models, the sheath is attached to the terminal head using either... | |
| Conax Technologies works with several OEM manufacturers of HRSG’s providing sensors for Superheaters, waste water evaporators, High Pressure drum temperatures well as tube skin temperature measurement. These sensors, usually provided... | |
| Conax Technologies’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD’s nickel leadwires are supported and insulated throughout the... | |
| Conax Technologies’ thermocouples for this application meet the operational and performance requirements per the OEM specifications as replacements on heavy duty gas turbines. These cost effective thermocouples are designed to... | |
| Conax WTG and XTG thermocouple assemblies employ TG Fittings as the component part for sealing sensor thermocouple wires and the primary environment seal. The seal prevents contamination of the electronics... | |
| CT 600 Series sensor-terminal head assemblies are available in all thermocouple calibrations and in RTD assemblies with 100, 200, 500 and 1000 ohm platinum, 10 ohm copper or 120 ohm... | |
| Designed for immersion in corrosive fluids, this thermocouple or RTD assembly features a PTFE-coated sheath for increased corrosion protection. Leadwires are mechanically protected by a stainless steel braid (T4). The... | |
| For applications requiring the accuracy of a RTD combined with a response time approaching that of a thermocouple, Conax Technologies offers this fast-response design. The RTD element is installed directly... | |
| Ion Implantation is a critical step in the manufacture of semiconductors. High energy implantation can heat the wafer and cause problems that lead to yield reduction. Monitoring the temperature of... | |
| Multiple probe assemblies terminating into a single T7 or other terminal heads are available. Consult the factory for details or request the Conax Pressure and Vacuum Sealing Assemblies catalog. To... | |
| Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge. Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell... | |
| Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with contacts constructed of thermocouple alloy materials. Polarity marks are molded in the bodies for installation assistance,... | |
| Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. The connector is color-coded white. A metal ferrule tube adapter secures the probe... | |
| RTD assemblies can be supplied with a wide variety of terminal head styles to meet application needs. Adjustable mounting fittings using Conax Technologies "soft seal" packing glands allow the immersion... | |
| Sensor assemblies can be provided with helically wound stainless steel interlocked armor cable for exceptional mechanical strength, flexibility and RFI/EMI resistance. One of our more popular models consists of a... | |
| Speed well assemblies enclose the sensor element in a stainless steel protection tube with the tip sealed with a homogenous weld. This design permits a very fast response rate, as... | |
| Spring-loaded assemblies are used to maintain positive contact between the sensor tip and the surface to be monitored, typically used with thermowell assemblies. Conax Technologies supplies a number of styles... | |
| Spring-loaded assemblies are used to maintain positive contact between the sensor tip and the surface to be monitored. Conax Technologies supplies a number of styles of spring-loaded assemblies to meet... | |
| Standard polarized plug and jack termination for use with all calibration types. Plug and jack assemblies are made from molded glass filled thermoset compounds and are designed to operate in... | |
| Sterisensor® withstands the environmental conditions found in pharmaceutical autoclave chambers. Sterisensor’s engineered moisture seal prevents the ingress of moisture which is the leading cause of failure. Thermocouple Type T or... | |
| Steriwire continuous-wire thermocouples feature a Type T (Copper/Constantan) thermocouple with special limits of error, attached to a nearly unlimited length of insulated stranded thermocouple wire. Optional tipping provides electrical isolation... | |
| The bearings of industrial rotating equipment operate under arduous conditions – often for considerable periods of time. The most reliable indicator of bearing condition is the temperature of the metal... | |
| The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of... | |
| The MD disc-style termination is small, compact, lightweight and provides easy access and convenient wire termination. It is excellent for use in clean areas and confined spaces. The disc is... | |
| Thermistors are semiconductive devices whose electrical resistivity is designed to vary in a definite desired manner with temperature. Their temperature coefficient of resistance is approximately ten times that of metals,... | |
| Thermocouple and RTD sensors are available with a single right angle (90°) bend in the sheath. This is indicated by adding a dimension and the letter “R” to the catalog... | |
| Thermocouple assemblies can be supplied with a wide variety of terminal head styles to meet application needs. Adjustable mounting fittings using Conax Technologies "soft seal" packing glands allow the immersion... | |
| Thermocouple assemblies with extra long lengths of bendable, sheathed thermocouple probe are available. Simply indicate the active length as shown: | |
| These sensors are for embedded applications where temperature monitoring is critical to machine performance and reliability. Available with RTDs or thermocouple types J, K, T and E. The unique bearing... | |
| These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these... | |
| This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and probe lead. The T3 epoxy-filled transition is supplied with Teflon-insulated extension wire as standard; silicone-impregnated fiberglass... | |
| This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. The T3 epoxy-filled transition is supplied with 24 AWG stranded silver-plated copper Teflon-insulated... | |
| This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. The T3 epoxy-filled transition is supplied with silicone-impregnated fiberglass insulation thermocouple wire as... | |
| This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. * Silicone impregnated fiberglass braid insulation *Leadwires are joined in the adaptor housing,... | |
| This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * Leadwires... | |
| This modification of the T3 termination provides a stainless steel overbraid for maximum flexibility and abrasion resistance. The overbraid is embedded in the potting compound to ensure mechanical strength. *... | |
| This most basic termination is available on all Conax Technologies probes. * Probe end is impregnated with moisture-resistant compound to prevent liquid or gas penetration. * Standard leads are 1″ | |
| Trimmable RTDs provide versatility, accuracy and ease of use in one rugged unit, with a 4-wire lead configuration that provides measurements of the highest precision. The trimmable RTD’s easy, cut-to-fit... | |
| Triple Point Temperature Sensors allow monitoring of three separate temperature points within a vessel using a single probe. Originally designed by Conax for use during the calibration of epitaxial reactors,... |