Solar Light Company, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Measures temperature in a range of -40 to +150°C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the... | |
| The PMA2165 is a complete thermocouple probe that is compatible with the PMA2100 Personal Measurement Assistant. The probe comes in two versions, either with J or K type thermocouple. | |
| The PMA2170 is an accurate smart probe for measuring relative humidity and ambient temperature when used in conjunction with the PMA2100 Personal Measurement Assistant. A memory chip is embedded into... |