Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 1. Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP... | |
| 1.Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature... | |
| Fast Response Temperature Sensor YUANBEN has recently introduced a new fast response temperature sensor, intended for direct immersion in liquid. Its unique design combines the benefits of fast response time... | |
| Features 1. Wide measuring range 2. Excellent resistance and interchangeability 3. High degree of accuracy and precision 4. Excellent linearity 5. Fast response 6. Excellent shock resistance 7. High-pressure resistance... | |
| Features The R145-2200 is made using a TMP112 chip while the R1110-21000 is made using a DS18B20 chip. These are integrated inside the digital temperature sensor. These sensors feature a... | |
| Overview: Digital temperature sensor is a structural refinement compact, four-wire, series output high-precision temperature sensor. The sensor offers resolutions down to 0.0625 °C. Digital temperature sensor is ideal for extended... | |
| P/N: TSP-008 Temperature probe The sensing element is placed in the inner metal housing, which is connected to the cable shielding. Inner metal housing is inserted into the stem, but... | |
| Product model:LSB4-179-1/2-5 00 Gas temperature sensor Product number:TSP-087 The product description:TSP-M-10 -18-A-4 Gas temperature sensor,TSP-087 Belong to the platinum resistance temperature sensor,Mainly used in gasoline engine system.With gas solenoid va。 | |
| Temperature and speed sensor used for fluid torque Coupling The controler of temperature and speed monitors the required operating condition of the fluid coupling contactlessly and requires no maintenance. Spraying... | |
| The temperature rise switch off type, set temperature point at 85 °C, stable and reliable product performance, no drift, brass shell, R3 / 8 "installation thread. It has been used... |