Fluid Components Intl. (FCI) Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance... | |
| FCI provides temperature switches mounted in thermowells with integral or remote solid state electronics housed in protective enclosures for direct installation into piping and ducting on commercial and military aircraft,... | |
| FCI provides temperature transmitters mounted in thermowells with integral or remote solid state electronics housed in protective hermetically or environmentally sealed enclosures for direct installation into piping and ducting on... |