Durex Industries Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| (RTDs) are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Standard assemblies are supplied with mineral insulated sensing elements for extended pressure... | |
| Durex melt bolt thermocouples are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Fixed and adjustable tip styles to suit any application. | |
| Durex resistance temperature detectors can be supplied with block surface mount, spade type surface mount or adhesive patch mounting hardware. Fiberglass, Mica/Fiberglass, Teflon or PVC leadwires with various braiding or... | |
| Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil... | |
| Durex offers these thermocouple styles for temperature measurements on pipe ranging from ½” to 2-1/4” diameters. Stainless steel overbraid shield protects the element, which senses the temperature on the... | |
| Mineral insulated thermocouples are manufactured with compacted MgO insulation housed in a stainless steel or alloy sheath that protects the thermocouple element from the application environment. This construction provides an... | |
| Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are... | |
| Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the... | |
| Resistance Temperature Detectors are available with Teflon coated sheaths for applications that require contact temperature measurement in corrosive or chemical environments. The Teflon coating can be applied directly to the... | |
| Thermistors are thermally sensitive resistors that exhibit a large change in resistance when subjected to changes in environment temperature. Thermistors have either a Negative Temperature Coefficient (NTC) or a Positive... | |
| Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into... | |
| A compression spring and bayonet lockcap allow this design to adjust to holes up to 12” deep. A stainless steel tip with silver solder junction provides fast response time. A... | |
| Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. | |
| Economical thermocouple assemblies consist of a soft insulated fiberglass or Teflon wire that is housed in a stainless steel tube. Although this is a very simplistic thermocouple design, it is... | |
| For surface mounting via ring lug or gasket with bracket, these Durex thermcouples can be provided with various terminations, including split leads, spade lugs, standard plug, standard jack or special... | |
| Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large... | |
| Rotating bolt, fixed immersion, 90° probe and shim stock pad type nozzle thermocouples are offered by Durex for virtually any mounting requirement on a plastics machine or auxiliary apparatus. | |
| Straight run, 45° and 90° bend thermocouples are available in a wide variety of sizes and styles. | |
| Straight Run, 45° and 90° Compression Fitting Thermocouples | |
| The adjustable thermocouple with flexible stainless steel armor cable and rotating bayonet lockcap on the outside diameter adjust to various immersion depths. | |
| The use of Resistance Temperature Detectors (RTD’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD... |