Ultra Energy Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
305 – Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a spring-loaded threaded male fitting is needed for mounting. It is intended to be used with a...
Bendable Area-Averaging Sensor, Industrial Temperature Sensor, RTD. Installed in air ducts, cooling towers, air-handling systems and other applications where measuring the average temperature in a large area is necessary. Available...
Duct Sensor, Industrial Temperature Sensor, RTD. Accurately senses temperature at a point inside a duct or plenum Low-cost rugged design. High quality sensor constructed of 316 stainless steels. Ease of...
Extension – Bare Strip, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements
Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables” can reduce inventory...
Fluid Immersion, Industrial Temperature Sensor, RTD. Accurately senses temperature of heated / chilled water and other heat exchange fluids Easily installs in pipes or tanks. Removable sensor. Available with optional...
General Purpose RTD, Industrial Temperature Sensor, RTD. Designed for a wide range of applications where a simple mounting scheme is needed. Model 101 is a straight sheath temperature sensor. Model...
General Purpose Thermocouple, Industrial Temperature Sensor, Thermocouple. Designed for a wide range of applications where a simple mounting scheme is needed. Model 101 is a straight sheath temperature sensor. Model...
Hand-Breakable RTD, Industrial Temperature Sensor, RTD. Stocking Ultra Electronics patented “ breakables” can reduce inventory and down time. No tools are needed to break the sensor to the required length...
Industrial temperature sensor, RTD. Self-adhesive surface pad for quick and simple installation. Flexible, conforms to curved surfaces Available in RTD or thermocouple Teflon insulated lead wire. Suitable for temperatures to...
MgO, Aluminum Head w-Hex Nipple, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements
MgO, Aluminum Head w-Hex Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing element
MgO, Cast Iron Head w-Hex Nipple, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements
MgO, Cast Iron Head w-Hex Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements
MgO, Connector, Jack, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements
MgO, Connector, Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements
MgO, Extension – Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements.
MgO, Flex Armor Extension – Bare Strip, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements.
MgO, Flex Armored Extension – Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements.
MgO, Plain, Stripped Ends, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements
Noble Metal, Hex Nipple, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly. Elements are supplied to match the ITS 1990 curve
Noble Metal, Open Terminal Head, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly. Elements are supplied to match the ITS 1990 curve.
Noble Metal, Open Terminal Head, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly.
Noble Metal, Open Terminal Head, Support Casting, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly
Noble Metal, Pipe Nipple, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly. Elements are supplied to match the ITS 1990 curve
Noble Metal, Support Casting w-SiC PT, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly
Outside Air Sensor, Industrial Temperature Sensor, RTD. Unique design to measure the exact temperature of outside air. PVC weather resistant housing and sun shield supply excellent UV aging and corrosion...
Pipe-Clamp Sensor, Industrial Temperature Sensor, RTD. Designed to measure the temperature of fluids in pipes or tanks. Ideal for applications where invasive sensor installation is impractical or prohibitive in cost.
Room Air Sensor, Industrial Temperature Sensor, RTD. Attractively styled wall mounted housing designed for even air flow around the sensor for best time response. Unique housing design reduces the effects...
Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a cast iron explosion-proof connection head and a thermowell are needed. The spring-loaded action of this RTD ensures proper...
spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the...
Spring Loaded TC, Industrial Temperature Sensor, Thermocouple. Designed for applications where a spring-loaded threaded male fitting is required for mounting.
Straight-Base Metal, Protection Tube, Head Assembly, Industrial Temperature Sensor, Thermocouple. Base Metal Thermocouple Elements, Ceramic Insulators, Metal Protection Tubes and other Base Metal Thermocouple Hardware and Supplies. Standard calibrations include...
The model 615 spring-loaded RTD is designed for a wide range of nuclear applications. The sensor is intended to be installed in a thermowell or protection tube. The spring-loading action...
The model N9004 fast time response RTD provides rapid detection of temperature changes in the Hot and Cold legs of the reactor coolant loops (RCS) of PWRs (pressurized water reactors).
This model is designed for a wide range of direct immersion nuclear applications requiring a threaded connection for mounting. This sensor is supplied with a threaded hex fitting which is...
This model is designed for a wide range of nuclear applications. The sensor is intended to be installed in a thermowell or protection tube. The spring-loading action ensures proper contact...
This model is designed for use as a wide range thermowell mounted sensor in the primary coolant loop of PWR (Pressurized Water Reactor) nuclear generating facilities. The RTD is qualified...
This model is specifically designed and qualified for use in CANDU power plants for installation into an adapter fitting and thermowell or direct installation on a bracket. The RTD is...
Welded Fitting RTD, Industrial Temperature Sensor, RTD. Designed for direct immersion applications where a male fitting is needed for mounting. Model 201 is a straight sheath temperature sensor. Model 203...
Welded Fitting TC, Industrial Temperature Sensor, RTD. Designed for direct immersion applications where a male fitting is needed for mounting. Model 201 is a straight sheath temperature sensor. Model 203...