Electro-Sensors, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Temperature Sensors with 4-20 mA Output and Liquid-Tight Conduit Fittings Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, 2-wire 4-20 mA signal conditioner and conduit fitting... | |
| 1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs... | |
| 3/8-16 threaded stud probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral... | |
| RTDS with a 1/2 in. flexible liquid-tight conduit fitting (e.g. belt alignment rub block temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data... | |
| RTDZ with a 1/8 NPT adapter and 1/2 in. flexible liquid-tight conduit fitting (e.g. grease fitting for bearing temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible... | |
| Temperature Sensors with 4-20 mA Output Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner in one • No user calibration:... |