Embedded Data Systems Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
DISCONTINUED • Each device has a unique 64-bit serial code stored in an onboard ROM. • Multidrop capability simplifies distributed temperature sensing applications. • Requires no external components. • Power...
Previously part # RTP (but now automatically configures VDD pin). Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12...
Previously part # RTP. Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12 inches in length (3” standard). Stranded...
Standard Sensor Probe. 10' lead length. No external power required. Uses 1-Wire communication protocol. Requires RS232 to 1-Wire host adapter. Built-in multidrop controller DS1820. Automatic unique device addressing. The STP010...
Wide temperature range probe. 304 stainless steel probe, 3 inches in length. Stranded cable, 12 foot in length. Pressure tested, water resistant to 60 PSI. Available with Maxim DS18S20 sensor.
Wide temperature range probe. 304 stainless steel probe, 3 inches in length. Stranded cable, 12 foot in length. Terminated with RJ12 Plug Maxim DS18S20 sensor. No external power required, or...