ThermoProbe, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| The TL1-A is our latest stem thermometer. It is an improved version of the original ThermoProbe model TL-1. The TL1-A incorporates glass thermometer simplicity and reliability with the ease of... | |
| The TL1-R thermometer is a compact reference thermometer with accuracy comparable to instrument systems costing twice as much. It has all the features of our standard TL1-A plus a higher... | |
| The TL1-W thermometer is intended to be used anywhere a precision glass stem thermometer or other type thermometer may be used. The TL1-W incorporates glass thermometer simplicity and reliability with... |