Qualitrol Company, LLC Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| AKM 44611/48471 Top-Mounted Thermometer with temperature indication and a reset-able maximum temperature pointer offers easy to read temperature indicator installed without draining transformer tank. Most models can be screwed into... | |
| For ambient temperature measurement within sub station (close to transformer) Includes sun shield to prevent false readings | |
| For indication of oil (liquid) or winding temperature in power transformers. Fitted with a resettable maximum temperature pointer and up to 2 integrated switches for alarm and control functions. Available... | |
| Neoptix T1™ optical temperature sensor is specifically designed for general use in laboratories, industrial and cryogenic applications. It features complete immunity to microwaves and RF (EMI/RFI), high voltage and harsh... | |
| Provides transformer temperature measurements temperature devices (RTDs) Many varieties available to custom fit hundreds of transformer applications with easy upgrade to different types of equipment Magnetic RTDs available for easy... | |
| Resistance thermometer (RTD) with built-in heating element to simulate the measuring of winding temperatures within a transformer. Provides an analog (Pt100) output for remote indication and monitoring. Choice of one... | |
| The AKM345 GEN3 OTIWTITM is the future of oil and winding temperature indication for transformers of all classes from the industry leader. The AKM345 GEN3 utilizes the same great... | |
| The Qualitrol 103 series of Resistance Temperature Devices (RTD) are available with either Pt100 (platinum 100Ω) or Cu10 (copper 10Ω) are used to measure oil and winding temperature . This... | |
| The T2™ probe is a robust, oil-permeable fiber optic temperature sensor for use inside oil-filled power transformers. It is specifically designed to withstand initial manufacturing conditions, including kerosene desorption and... |