Federal Signal Corporation - Industrial Signaling and Systems Datasheets for Warning Lights
Warning lights provide a visual indication of a hazardous situation.
Warning Lights: Learn more
| Product Name | Notes |
|---|---|
| Home // Signaling // Global Series, assembly, LED, AC, amber | |
| Home // Signaling // Global Series, assembly, LED, AC, blue | |
| Home // Signaling // Global Series, assembly, LED, AC, green | |
| Home // Signaling // Global Series, assembly, LED, AC, red | |
| Home // Signaling // Global Series, assembly, LED, AC, white | |
| Home // Signaling // Global Series, assembly, LED, DC, amber | |
| Home // Signaling // Global Series, assembly, LED, DC, blue | |
| Home // Signaling // Global Series, assembly, LED, DC, green | |
| Home // Signaling // Global Series, assembly, LED, DC, red | |
| Home // Signaling // Global Series, assembly, LED, DC, white | |
| Home // Signaling // Global Series, PCBA, strobe, 120VAC | |
| Home // Signaling // Global Series, PCBA, strobe, 230VAC | |
| Home // Signaling // Global Series, PCBA, strobe, 24VDC | |
| Home // Signaling // Global Series, strobe, lens, amber | |
| Home // Signaling // Global Series, strobe, lens, blue | |
| Home // Signaling // Global Series, strobe, lens, clear | |
| Home // Signaling // Global Series, strobe, lens, green | |
| Home // Signaling // Global Series, strobe, lens, magenta | |
| Home // Signaling // Global Series, strobe, lens, red | |
| Home // Signaling // Global Series, strobe, lens, yellow | |
| Home // Signaling // Global Series, strobe, wire guard | |
| Home // Signaling // Globe ring assembly with gasket, blue | |
| Home // Signaling // Globe ring assembly with gasket, green | |
| Home // Signaling // Inner Dome, Amber | |
| Home // Signaling // Inner Dome, Blue | |
| Home // Signaling // Inner Dome, Clear | |
| Home // Signaling // Inner Dome, Green | |
| Home // Signaling // Inner Dome, Magenta | |
| Home // Signaling // Inner Dome, Red | |
| Home // Signaling // LED array, amber | |
| Home // Signaling // LED array, blue | |
| Home // Signaling // LED array, green | |
| Home // Signaling // LED array, red | |
| Home // Signaling // LED array, white/clear | |
| Home // Signaling // LED/Motor module, amber | |
| Home // Signaling // LED/Motor module, blue | |
| Home // Signaling // LED/Motor module, green | |
| Home // Signaling // LED/Motor module, red | |
| Home // Signaling // LED/Motor module, white | |
| Home // Signaling // PCBA, AV1-LED, stick, amber | |
| Home // Signaling // PCBA, AV1-LED, stick, blue | |
| Home // Signaling // PCBA, AV1-LED, stick, green | |
| Home // Signaling // PCBA, AV1-LED, stick, red | |
| Home // Signaling // PCBA, AV1-LED, stick, white | |
| Home // Signaling // PCBA, Strobe, 12-24VDC | |
| Home // Signaling // Strobe Tube, 400V, 30W | |
| Home // Signaling // Strobe tube | |
| Available in 12 Vdc, 24 Vdc, and 120 Vac Surface mount Five lens colors: Amber, Blue, Clear, Green and Red Conformal coated PCB Type 4X enclosure UL and cUL Listed... | |
| Available in 12-24 Vdc and 120-240 Vac Three flash patterns: 60 FPM, simulated strobe, and steady Six lens colors: Amber, Blue, Clear, Green, Magenta, and Red 1/2-inch NPT pipe mount... | |
| Available in 12-48 Vdc and 120 Vac Screw-on lens available in five colors: Amber, Blue, Clear, Green and Red Surface mount Conformal coated PCB Type 4X enclosure CSA Certified UL... | |
| Available in 12-48 Vdc, 120 Vac and 240 Vac; LP3E only available in 120 Vac Five mounting options: Edison (E), 1/2-inch NPT male pipe (M), Surface (S), T-Mount (T), integrated... | |
| Available in 18–28 Vdc Fully integrated xenon strobe circuit Four lens colors: Amber, Blue, Clear, and Red Heavy duty ABS plastic body 82–100 dBA at 10' (92–110 dBA at 1... | |
| Available in 24 Vdc and 120-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required) GRP (Glass Reinforced Polyester) Non-metallic corrosion-resistant design, available in Red or Black... | |
| Available in 24 Vdc, 120 Vac, and 220-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red... | |
| Compatible with 12-24 Vac/dc or 120-240 Vac* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) 3 Channels included 1: Visual signal only 2: Visual signal +... | |
| Compatible with 12-24 Vac/dc or 120-240 Vac* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Three flash patterns: steady, flashing, and strobe Three light intensity levels:... | |
| Compatible with 12-24 Vac/dc or 120-240 Vac* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Three separate inputs: flashing, strobe, and random 100,000-hour LED Five LED... | |
| Compatible with 12-24 Vac/dc or 120-240 Vac* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Three separate inputs: steady, flashing, and rotating 100,000-hour LED Five lamp/lens... | |
| Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP or NPN connections (Dock base is only NPN) Choice of eight colors, five light effects, and three light output levels per... | |
| GRP (Glass Reinforced Polyester) Non-metallic corrosion resistant design, available in Red or Black Optional stainless steel ratchet adjustable mounting U-bracket (field assembly required) 316 stainless steel dome guard included on... |
| << Prev | Next >> |