The LP3S-240G is a surface-mounted strobe light in the StreamLine Low Profile Strobe Lights series, designed for OEM applications. It operates at 240 Vac, features a green lens, and has a three-hole surface mount suitable for control panels and flush installations. The unit measures 3.13 inches in diameter and 5.02 inches in height, includes a surface gasket for Type 4X and IP69K compliance, and has a screw-on lens for tool-free access. It delivers a peak intensity of 175,000 cd and an effective candela of 51.5 cd at an 80 ±15 flash rate per minute. The device is CSA certified, UL and cUL listed, CE and UKCA certified, and has a conformal coated PCBA. The lamp life is 4,000 hours, with an operating temperature range of -31°F to 150°F (-35°C to 66°C).
Features
Model LP3 is offered in five mounting configurations. The LP3S features a three-hole surface mount — ideal for control panels and other flat or flush surfaces. The LP3E features a standard A-19 medium Edison screw-in base. The LP3M features a 1/2" NPT male pipe mount and 18" wire leads. LP3P features an integrated 1/2-inch NPT pipe mount. The “T-mount” LP3T has a popular 2-hole design for wall or flush mounting.
Models LP3M, LP3S and LP3T include a surface gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3M, LP3S and LP3T when installed flush with a panel. All LP3 units feature a threaded screwon lens to allow for tool free wiring and strobe tube replacement.
Like all StreamLine® products, the LP3 is designed with OEM applications in mind.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | LP3S-240G |
| Product Name | LP3 StreamLine® Low Profile Strobe Lights |
| Mounting | Surface |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |