The G-STR-024-E-A-R is a 24 Vdc, Ex de surface mount hazardous location strobe with an amber lens and black body, featuring a high-intensity xenon strobe tube and a non-metallic glass reinforced polyester enclosure. It includes three standard M20 cable entries, a separate terminal chamber for field wiring, and a 316SS dome guard. The device operates at 0.83 A, produces 300 cd light output at 60 flashes per minute, and is rated for operation from -55°C to 70°C. It complies with Ex de IIC Gb, Ex tb IIIC Db IP66, UL/ cUL Class I Division 2 Groups A-D T3, Class II Division 2 Groups F-G T4A, Class III T4A, Class 1 Zone 1, Zone 21, and is IP67 and IP69K compliant. Marine-rated and UKEX certified, it is designed for alarm control panel applications.
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-024-E-A-R |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |