The SLM200 is a multifunctional LED beacon with three selectable flash patterns-flashing, strobe, and random-controlled by wiring, featuring 24 LEDs in five colors: Amber, Blue, Clear, Green, and Red. It is constructed of self-extinguishing, UV-resistant polycarbonate and rated Type 4X and IP66, with IP69K compliance when used with select bases and the SLM-RR retaining ring. It operates on 12-24 Vac/dc or 120-240 Vac, with LED lifespan rated at 100,000 hours. Supported PLC connections include PNP or NPN, except dock bases, which are NPN only. It is UL, cUL, CE, and UKCA compliant, with an operating temperature range of -40°F to 131°F (-40°C to 55°C). Seven mounting base options are available, including wall, pipe, and dock mounts.
* Voltage is independent on selected base (sold separately)
** IP69K with select bases SLMBS, SLMBD, SLMBP and included SLM-RR accessory
Features
Model SLM200 offers a multifunctional LED beacon with high optical performance. Developed with a multiple input technology, Model SLM200 allows three separate light effects (flashing, simulated strobe or random) controllable via wiring selection.
The flashing light mode has a powerful effect ideal for attracting attention without alarming. If immediate attention is needed, the simulated strobe is the ideal option. The random light pattern is unique in its ability to irregularly flash while drawing attention.
Model SLM200 body material is a self extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications.
Click here to watch a quick SLM200 flash pattern demo.
* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | SLM200C |
| Product Name | SLM200 StreamLine® Modular Multifunctional LED Beacons |
| Mounting | 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Flash Rate | 85 to 120 flashes per minute |