The G-STR-120-E-R is a 120 Vac, 21-joule, Ex de surface mount hazardous location strobe with a red body, featuring a non-metallic glass reinforced polyester housing, IP66 and IP69K enclosure ratings, and three M20 cable entries. It operates at 0.45 A, produces 500 cd light output at a 60 flash rate, and is certified for Class I, Division 2, Groups A, B, C, D (T3), Class II, Division 2, Groups F, G (T4A), Class III (T4A), Zone 1 (AEx db IIC T3), and Zone 21 (AEx tb IIIC T165°C). It includes a dome guard, 316SS external fasteners, and is UL/cUL and IECEx listed with UKEX certification. The unit weighs 9.99 lb (4.53 kg) and operates from -55°C to 70°C.
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-120-E-R |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |