The G-STR-230-D-G is a 220-240 Vac 50/60 Hz, Ex d surface mount hazardous location strobe, part of Federal Signal's Global Series, featuring a high-intensity xenon strobe tube with 300 cd light output and a 60 flash per minute rate. The housing is constructed from glass-reinforced polyester (GRP), corrosion-resistant and available in green, with a Type 4X, IP66, and IP69K rating. It includes two M20 cable entries, a 316SS dome guard, and external fasteners, and is certified for Ex d IIC Gb, Ex tb IIIC Db, UL Class I Division 2 Groups A-D T3, UL Class II Division 2 Groups F-G T4A, UL Class III T4A, and UKEX. The unit is marine rated, operates from -55°C to 70°C, and weighs 7.17 lb (3.25 kg).
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-230-D-G |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |