The G-STR-120-E-Y is a 120 Vac, 21-joule hazardous location strobe with an Ex de surface mount configuration and a yellow lens. It features a non-metallic glass reinforced polyester housing, IP66 and IP69K enclosure ratings, and includes a dome guard and 316 stainless steel guard and fasteners. It has three M20 cable entries, a separate terminal chamber for field wiring, and operates within a temperature range of -55°C to 70°C. The unit is certified for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F, G; Class III; Zone 1; and Zone 21, with ATEX and IECEx approvals. Light output is 500 cd at a flash rate of 60 flashes per minute. It complies with UL and cUL standards and is marine rated.
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-120-E-Y |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |