The LP3S-012-048A is a surface-mounted strobe light in the StreamLine Low Profile Strobe Lights series, featuring a three-hole mounting design for flush or panel installation. It operates on 12-48 Vdc, delivers a peak intensity of 175,000 cd and an effective candela of 51.5 cd at an 80 ±15 flashes per minute rate, and includes a screw-on lens for tool-free maintenance. The unit is IP69K compliant, Type 4X rated, conformal coated, and certified by CSA, UL, cUL, CE, and UKCA. It measures 3.13 inches in diameter and 5.02 inches in height. A surface gasket is included for proper enclosure sealing.
Features
Model LP3 is offered in five mounting configurations. The LP3S features a three-hole surface mount — ideal for control panels and other flat or flush surfaces. The LP3E features a standard A-19 medium Edison screw-in base. The LP3M features a 1/2" NPT male pipe mount and 18" wire leads. LP3P features an integrated 1/2-inch NPT pipe mount. The “T-mount” LP3T has a popular 2-hole design for wall or flush mounting.
Models LP3M, LP3S and LP3T include a surface gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3M, LP3S and LP3T when installed flush with a panel. All LP3 units feature a threaded screwon lens to allow for tool free wiring and strobe tube replacement.
Like all StreamLine® products, the LP3 is designed with OEM applications in mind.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | LP3S-012-048A |
| Product Name | LP3 StreamLine® Low Profile Strobe Lights |
| Mounting | Surface |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |