The LP3M-240A is a StreamLine Low Profile Strobe Light with a 1/2-inch NPT male pipe mount and 18-inch wire leads, designed for 240 Vac operation. It features a screw-on lens for tool-free access, conformal coated PCBA, and is IP69K compliant with a Type 4X enclosure. The unit produces a peak intensity of 175,000 cd at an 80 (+/-15) flash per minute rate, with an effective candela of 51.5 cd. It is UL/cUL Listed, CSA Certified, CE and UKCA certified, and operates from -35°C to 66°C. The device has a net weight of 0.21 kg and a height of 147.8 mm with a diameter of 79.5 mm. An optional dome guard is available for flush mounting.
Features
Model LP3 is offered in five mounting configurations. The LP3S features a three-hole surface mount — ideal for control panels and other flat or flush surfaces. The LP3E features a standard A-19 medium Edison screw-in base. The LP3M features a 1/2" NPT male pipe mount and 18" wire leads. LP3P features an integrated 1/2-inch NPT pipe mount. The “T-mount” LP3T has a popular 2-hole design for wall or flush mounting.
Models LP3M, LP3S and LP3T include a surface gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3M, LP3S and LP3T when installed flush with a panel. All LP3 units feature a threaded screwon lens to allow for tool free wiring and strobe tube replacement.
Like all StreamLine® products, the LP3 is designed with OEM applications in mind.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | LP3M-240A |
| Product Name | LP3 StreamLine® Low Profile Strobe Lights |
| Mounting | 1/2-Inch NPT Male Pipe |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |