The G-STR-024-E-R is a 24 Vdc, Ex de surface mount hazardous location strobe with a red body, featuring a high-intensity xenon strobe tube, a non-metallic glass reinforced polyester housing, and three M20 cable entries. It operates at 60 flashes per minute with a light output of 300 cd, meets IP66 and IP69K enclosure ratings, and is certified for Class I, Division 2 and Class I, Zone 1 hazardous locations with ATEX Ex de IIC Gb and IECEx Ex de IIC Gb ratings, as well as UL and cUL listings. It includes a dome guard, 316 stainless steel external fasteners, and operates within -55°C to 70°C. The part is marine rated and complies with Ex tb IIIC for Zone 21 applications.
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-024-E-R |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |