The G-STR-120-D-C-R is a 120 Vac, 15-joule, Ex d surface mount hazardous location strobe with a clear lens and black body. It features a non-metallic, glass reinforced polyester enclosure rated IP66, IP67, and IP69K, with 316 stainless steel guard and fasteners. The device includes two M20 cable entries, a dome guard, and is certified for Class I, Division 2, Groups A, B, C, D (T3 at 70°C); Class II, Division 2, Groups F, G (T4A at 70°C); Class III (T4A at 70°C); and Zone 1 (AEx db IIC T3 at 70°C). It operates from -55°C to 70°C, has a 10,000-hour lamp life, and is UL/cUL listed with UKEX and IECEx certification. Mounting is surface mount only, no U-bracket included. Net weight is 7.17 lb (3.25 kg).
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-120-D-C-R |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |