The SLM200 is a multifunctional LED beacon with three selectable light patterns-flashing, strobe, and random-controlled by wiring. It contains 24 LEDs available in Amber, Blue, Clear, Green, and Red, with a 100,000-hour rated life. The housing is made of self-extinguishing, UV-resistant polycarbonate. It operates on 12-24 Vac/dc or 120-240 Vac, depending on the base, and supports PNP or NPN PLC inputs (Dock bases are NPN-only). The unit is rated IP66 and becomes IP69K when used with select bases and the SLM-RR retaining ring. CE, UKCA, UL, and cUL compliant. Operating temperature is -40°F to 131°F (-40°C to 55°C). Seven mounting bases are available, sold separately, with weights ranging from 2.12 oz to 24.69 oz.
* Voltage is independent on selected base (sold separately)
** IP69K with select bases SLMBS, SLMBD, SLMBP and included SLM-RR accessory
Features
Model SLM200 offers a multifunctional LED beacon with high optical performance. Developed with a multiple input technology, Model SLM200 allows three separate light effects (flashing, simulated strobe or random) controllable via wiring selection.
The flashing light mode has a powerful effect ideal for attracting attention without alarming. If immediate attention is needed, the simulated strobe is the ideal option. The random light pattern is unique in its ability to irregularly flash while drawing attention.
Model SLM200 body material is a self extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications.
Click here to watch a quick SLM200 flash pattern demo.
* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | SLM200A |
| Product Name | SLM200 StreamLine® Modular Multifunctional LED Beacons |
| Mounting | 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Flash Rate | 85 to 120 flashes per minute |