The G-STR-120-T-R is a 120 Vac, 21-joule, red-bodied, Ex d surface mount hazardous location strobe from Federal Signal's Global Series, featuring a high-intensity xenon strobe tube, non-metallic glass reinforced polyester housing, 316SS guard and fasteners, and an IP66/IP67/IP69K enclosure. It includes two M20 entries, a dome guard, and is certified for Class I Division 2 Groups A-D, Class II Division 2 Groups F-G, Class III, and Class 1 Zone 1 with a T3 temperature classification. It operates at 60 flashes per minute with 500 cd light output and is UL/cUL and UKEX listed. Mounting is via surface mount with optional U-bracket field installation. Operating temperature range is -55°C to 70°C. Net weight is 9.15 lb (4.15 kg).
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-120-T-R |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | U-Bracket |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |