The SLM100 series is a multifunctional LED beacon with high optical performance, offering steady, flashing, and rotating light effects controlled by wiring selection. It is constructed of self-extinguishing polycarbonate with high-impact and UV resistance for outdoor use. The beacon operates on 12-24 Vac/dc or 120-240 Vac, with a 100,000-hour LED lifespan and five lens color options: Amber, Blue, Clear, Green, and Red. It is rated Type 4X and IP66, with IP69K compliance when paired with select bases and the SLM-RR retaining ring. The unit is UL and cUL listed, and CE and UKCA compliant. Mounting options include shallow, deep, wall, pipe, and twin or 3-stack dock bases, with NPN-only compatibility for dock bases. Operating temperature ranges from -40°C to 55°C.
* Voltage is dependent on selected base (sold separately)
** IP69K with select bases SLMBS, SLMBD, SLMBP and included SLM-RR accessory
Features
Model SLM100 offers a multifunctional LED beacon with high optical performance. Developed with a multiple input technology, Model SLM100 allows three separate light effects (steady, flashing and rotating) controllable via wiring selection.
The steady light option offers a conspicuous and consistent light signal. The flashing mode consists of a triple-flash strobe effect ideal for all applications where an immediate attention gain is mandatory. The rotating light offers a traditional rotating beacon effect without moving parts, which enhances product life.
Model SLM100 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications.
* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | SLM100A |
| Product Name | SLM100 StreamLine® Modular Multifunctional LED Beacons |
| Mounting | 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Flash Type | Continuous |
| Flash Rate | 85 to 120 flashes per minute |