Federal Signal Corporation - Industrial Signaling and Systems Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| Home // Signaling // Accessories // Intercoms // Kit, switch, push button | |
| Home // Signaling // Kit, switch, push button | |
| Home // Signaling // Speakers // Accessories // Switch, push button, boot | |
| Home // Signaling // Switch, push button, 3 pole | |
| High visibility, antistatic GRP enclosure, faceplate available in Red and Yellow Optional lift flap for two-step operation prevents accidental activation (3) x M20 or ½ NPT entries: (2) top and... | |
| Latching contact or momentary activation depending on model “Evacuation” and “Emergency”stations available Quick reset Cover with alarm discourages tampering ADA Compliant UL and cUL Listed Features These multi-purpose, initiating devices... |