The G-STR-024-E-Y is a 24 Vdc, Ex de surface mount hazardous location strobe with a yellow body, designed for use in Class I, Division 2 and Zone 1 hazardous areas, and Zone 21. It features a non-metallic, glass reinforced polyester housing, IP66 enclosures rated to IP69K, and three standard M20 cable entries with a separate terminal chamber for field wiring. The strobe operates at 60 flashes per minute with a light output of 500 candelas, and includes a dome guard, 316 stainless steel components, and is marine rated. It is certified to ATEX Ex de IIC Gb, IECEx, UL/cUL Class I, Division 2 Groups A-D, and UKEX standards, with an operating temperature range of -55°C to 70°C. The unit weighs 9.99 lb (4.53 kg).
Features
Federal Signal’s patented Global Series® 15-joule and 21-joule strobes feature high-intensity xenon strobe tubes. The housing is made from non-metallic materials designed to serve the demanding needs of offshore marine and land-based industrial applications and can dramatically reduce the cost of long-term maintenance.
The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a standard configuration.
The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available. Patent No.9,886,832 B2
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | G-STR-024-E-Y |
| Product Name | G-STR Global Series® Hazardous Location Strobes |
| Mounting | Surface |
| Agency Approvals | UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |