Federal Signal Corporation - Industrial Signaling and Systems Datasheets for Control Panels
Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Control Panels: Learn more
| Product Name | Notes |
|---|---|
| Available in 125 Vac, 10 A (max) Surface mounts to a 4" square or single gang electrical box UL and ULC Fire Listed Single activation (FSF101-EXP, FSF103, and FSF103-WP only)... |