Federal Signal Corporation - Industrial Signaling and Systems Datasheets for Warning Lights

Warning lights provide a visual indication of a hazardous situation.
Warning Lights: Learn more

Page: 1 2 3
Product Name Notes
12-24 Vdc, 120 Vac, and 220-240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66...
24VDC Four wires and supervisory diode Integrated in-rush limiting circuit Six lens colors: Amber, Blue, Clear, Green, Magenta, and Red 10,000 hour, high-intensity strobe tube 1/2-inch NPT pipe mount Aluminum...
24VDC Four wires and supervisory diode Voltage in-rush limiting PCBA Clear dome 10,000 hour, high-intensity strobe tube 1/2-inch NPT pipe mount Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant...
Approved for mounting in any manner – including dome up Available in 24 Vac/dc and 120-240 Vac 50,000-hour LED Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta, and Red 3/4-inch...
Approved for mounting in any manner – including dome up Available in 24VDC 10,000 hour LED Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta and Red 3/4" NPT pendant, ceiling,...
Approved for mounting in any manner– including dome up Available in 24VDC Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000 hour strobe tube 3/4" NPT pendant. ceiling,...
Approved for mounting in any manner– including dome up Synchronize with SSM module Current limited 10,000 hour strobe tube 3/4" NPT pendant, ceiling and wall mount options available Dome guard...
Approved for mounting in any manner– including dome up Synchronize with SSM module Four lens colors: Amber, Blue, Clear and Red 10,000 hour strobe tube 3/4" NPT pendant, ceiling and...
Available in 12-24 Vdc, 120 Vac and 230-240 Vac Five lens colors: Amber, Blue, Clear, Green and Red 10,000-hour high-intensity strobe Available in 3/4-inch NPT pipe or surface mount Dome...
Available in 12-24 Vdc, 120 Vac and 240 Vac Five dome colors: Amber, Blue, Clear, Green and Red Surface mount and integrated 1-inch NPT pipe mount Conformal coated PCB Type...
Available in 12-24 Vdc, 120 Vac, and 240 Vac Five lens colors: Amber, Blue, Clear, Green and Red 10,000-hour strobe tube Single- or double-flash strobe options 1/2-inch NPT pipe mount...
Available in 12-24 Vdc, 24 Vdc, 120 Vac, and 240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe tube Integrated 1/2-inch NPT pipe and surface...
Available in 12-24VDC Four wires and supervisory diode Five dome colors: Amber, Blue, Clear, Green and Red 3/4-inch NPT pipe mount or surface mount options Dome guard included Conformal coated...
Available in 120 Vac 25,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant UL and cUL Listed NSF Certified Features Model...
Available in 120 Vac 50,000-hour LED light source Surface and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL Listed Features Model 371LED warning lights...
Available in 120 Vac 50,000-hour LED light source Surface mount and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2,...
Available in 120 Vac LED lamp 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Group A, B, C...
Available in 120 Vac LED lamp Integrated 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure IP69K Compliant UL and cUL Listed Features Electraray® Model 225 is a compact,...
Available in 24 Vac/dc and 120-240 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp 1/2-inch NPT pipe mount...
Available in 24 Vac/dc and 120-240 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available...
Available in 24 Vac/dc, 120-240 Vac and 277 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard...
Available in 24 Vdc & 120 Vac Five lens colors: Amber, Blue, Clear, Green and Red 3/4-inch NPT pendant, ceiling and wall mount options (required: sold separately) Approved for mounting...
Available in 24 Vdc and 120 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red 50,000-hour LED Surface, integrated 1/2-inch NPT pipe, and 4-inch electrical box mount Twist-off lens...
Available in 24 Vdc and 120-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation required) GRP (Glass Reinforced Polyester) Non-metallic corrosion-resistant design, available in Red or Black...
Available in 24 Vdc with Limited In-Rush Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66...
Available in 24 Vdc, 120 Vac, and 240 Vac Approved for mounting in any manner - including dome up Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour...
Available in 24 Vdc 25,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant UL and cUL Listed NSF certified Features Model...
Available in 24 Vdc Limited In-Rush Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Conformal coated PCBA...
Available in 24VDC regulated 60 flashes per minute 3/4" NPT pendant, ceiling, and wall mount options available Dome guard optional Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and...
Available in 24VDC Four wires and supervisory diode Clear dome 10,000-hour strobe Integrated 1/2-inch NPT pipe and surface mount Black epoxy coating for superior corrosion resistance In-rush protected Conformal coated...
Available in 24VDC Four wires and supervisory diode Clear dome 3/4-inch pipe mount Dome guard included Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed for...
Available in 24VDC Four wires and supervisory diode Five dome colors: Amber, Blue, Clear, Green, and Red Easy twist off dome for re-lamping 10,000 hour strobe Integrated 1/2-inch NPT pipe...
DurAlert can function as audible/visual, audible only, or visual only via wiring selection Available in safe area, hazardous location, and hearing-impaired models Safe area and hazardous location models are available...
The FB2LED fixed color versions have 60FPM, 120FPM, and Steady on The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady on Single color FB2LED models are available with...
The FB2LED fixed color versions have 60FPM, 120FPM, and Steady ON The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady ON Three flash patterns; 60FPM, simulated strobe, and...

Next >>