The LP3M-240B is a 1/2-inch NPT male pipe mount strobe light in the StreamLine Low Profile Strobe Lights series, operating at 240 Vac with a blue lens. It features an 18-inch wire lead, a screw-on lens for tool-free maintenance, and includes a surface gasket for Type 4X installation. The unit is conformal coated, rated for -35°C to 66°C operation, and complies with IP69K, IP66, Type 4X, UL, cUL, CSA, CE, and UKCA standards. Peak light output is 175,000 cd with an effective candela of 51.5 cd at an 80 ±15 flash rate per minute. The device is 5.82 inches (147.8 mm) in height and 3.13 inches (79.5 mm) in diameter.
Features
Model LP3 is offered in five mounting configurations. The LP3S features a three-hole surface mount — ideal for control panels and other flat or flush surfaces. The LP3E features a standard A-19 medium Edison screw-in base. The LP3M features a 1/2" NPT male pipe mount and 18" wire leads. LP3P features an integrated 1/2-inch NPT pipe mount. The “T-mount” LP3T has a popular 2-hole design for wall or flush mounting.
Models LP3M, LP3S and LP3T include a surface gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3M, LP3S and LP3T when installed flush with a panel. All LP3 units feature a threaded screwon lens to allow for tool free wiring and strobe tube replacement.
Like all StreamLine® products, the LP3 is designed with OEM applications in mind.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | LP3M-240B |
| Product Name | LP3 StreamLine® Low Profile Strobe Lights |
| Mounting | 1/2-Inch NPT Male Pipe |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |